Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCLVD110AVF
CDCLVD110AVF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Manufacturer:
Texas Instruments
Datasheet:
CDCLVD110AVF Datasheet
History Price: $14.56000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCLVD110AVF vs CDC339DB
Part No
CDCLVD110AVF
CDC339DB
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
LVDS
TTL
Output
LVDS
TTL
Frequency - Max
1.1 GHz
80 MHz
Voltage - Supply
2.375V ~ 2.625V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-LQFP (7x7)
20-SSOP