☰
CDCS502PW
CDCS502PW
Active
Description:  IC SS CLOCK DRIVER 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS502PW Datasheet
History Price: $1.49000
In Stock: 36160
CDCS502PW vs CDCE421ARGET
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Spread Spectrum Clock Driver
Clock Generator
PLL
No
Yes
Input
Crystal
LVCMOS, Crystal
Output
LVCMOS
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
108MHz
1.2GHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-TSSOP
24-VQFN (4x4)