☰
CDP1852CD
CDP1852CD
Active
Description:  IC XPNDR PARALLEL 24SBDIP
Manufacturer:  Harris Corporation
Datasheet:   CDP1852CD Datasheet
History Price: $13.67000
In Stock: 16960
CDP1852CD vs CDP1852E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of I/O
8
8
Interface
Parallel
Parallel
Interrupt Output
No
No
Features
-
-
Output Type
-
-
Current - Output Source/Sink
4.4mA, 6.1mA
6mA
Clock Frequency
-
-
Voltage - Supply
4V ~ 6.5V
4V ~ 10.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-SBDIP
24-PDIP