CLC030VEC
CLC030VEC
Obsolete
Description:  IC SERIALIZER VIDEO DGTL 64-TQFP
Manufacturer:  Texas Instruments
Datasheet:   CLC030VEC Datasheet
History Price: Obsolete
In Stock: 40000
CLC030VEC vs CLC021AVGZ-3.3
Series
-
Automotive, AEC-Q100
Packaging
Bag
Bulk
Status
Obsolete
Active
Function
Serializer
Serializer
Data Rate
1.485Gbps
400Mbps
Input Type
CMOS
HCMOS/LSTTL
Output Type
CMOS
HCMOS/TTL
Number of Inputs
7
10
Number of Outputs
7
1
Voltage - Supply
2.5V, 3.3V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
44-QFP
Supplier Device Package
64-TQFP (10x10)
44-PQFP