☰
CMP01CJ
CMP01CJ
Active
Description:  IC COMPARATOR 1 GEN PUR TO99
Manufacturer:  Analog Devices
Datasheet:   CMP01CJ Datasheet
History Price: Active
In Stock: 27080
CMP01CJ vs CMP04FS
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Open-Collector
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
10V ~ 36V, ?V ~ 18V
3.3V ~ 36V, ?.65V ~ 18V
Voltage - Input Offset (Max)
3.5mV @ 5V
1mV @ 5V
Current - Input Bias (Max)
0.72μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
75mA
16mA @ 5V
Current - Quiescent (Max)
3.2mA
3mA
CMRR, PSRR (Typ)
-
100dB CMRR, 100dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
TO-99-8 Metal Can
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-99
14-SOIC