☰
CMP01J/883C
CMP01J/883C
Active
Description:  IC COMPARATOR 1 GEN PUR TO99
Manufacturer:  Analog Devices
Datasheet:   CMP01J/883C Datasheet
History Price: $19.71000
In Stock: 2880
CMP01J/883C vs CMP05BJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
1
-
Output Type
Open-Collector
-
Voltage - Supply, Single/Dual (?
10V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
1.5mV @ 5V
-
Current - Input Bias (Max)
0.5μA @ 5V
-
Current - Output (Typ)
75mA
-
Current - Quiescent (Max)
3.2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99
TO-99-8