Type
General Purpose
General Purpose
Output Type
Open-Collector
Complementary
Voltage - Supply, Single/Dual (?
10V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
1.5mV @ 5V
2.5V @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
-
Current - Output (Typ)
75mA
360mA
Current - Quiescent (Max)
3.2mA
26mA, 15mA
CMRR, PSRR (Typ)
-
80dB (Min), 80dB (Min)
Propagation Delay (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99
8-CERDIP