☰
CMP01J
CMP01J
Active
Description:  IC COMPARATOR 1 GEN PUR TO99
Manufacturer:  Analog Devices
Datasheet:   CMP01J Datasheet
History Price: $16.42000
In Stock: 38720
CMP01J vs CMP01CJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open-Collector
Open-Collector
Voltage - Supply, Single/Dual (?
10V ~ 36V, ?V ~ 18V
10V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
1.5mV @ 5V
3.5mV @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
0.72μA @ 5V
Current - Output (Typ)
75mA
75mA
Current - Quiescent (Max)
3.2mA
3.2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99
TO-99