☰
CMP05BJ
CMP05BJ
Active
Description:  IC COMPARATOR TO99-8
Manufacturer:  Analog Devices
Datasheet:   CMP05BJ Datasheet
History Price: $12.33000
In Stock: 4720
CMP05BJ vs CMP08FZ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
1
Output Type
-
Complementary
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
-
2.5V @ 5V
Current - Input Bias (Max)
-
-
Current - Output (Typ)
-
360mA
Current - Quiescent (Max)
-
26mA, 15mA
CMRR, PSRR (Typ)
-
80dB (Min), 80dB (Min)
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99-8
8-CERDIP