☰
CMP05CJ
CMP05CJ
Active
Description:  IC COMPARATOR TO99-8
Manufacturer:  Analog Devices
Datasheet:   CMP05CJ Datasheet
History Price: $8.00000
In Stock: 47840
CMP05CJ vs CMP01CJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
1
Output Type
-
Open-Collector
Voltage - Supply, Single/Dual (?
-
10V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
3.5mV @ 5V
Current - Input Bias (Max)
-
0.72μA @ 5V
Current - Output (Typ)
-
75mA
Current - Quiescent (Max)
-
3.2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99-8
TO-99