☰
CMP05CJ
CMP05CJ
Active
Description:  IC COMPARATOR TO99-8
Manufacturer:  Analog Devices
Datasheet:   CMP05CJ Datasheet
History Price: $8.00000
In Stock: 47840
CMP05CJ vs CMP402GS
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
?V
Voltage - Input Offset (Max)
-
3mV @ 5V
Current - Input Bias (Max)
-
3μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
-
1.2mA, 1mA
CMRR, PSRR (Typ)
-
60dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
75ns
Hysteresis
-
2mV
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
TO-99-8 Metal Can
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-99-8
16-SOIC