Type
General Purpose
General Purpose
Output Type
Complementary
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
3.3V ~ 36V, ?.65V ~ 18V
Voltage - Input Offset (Max)
2.5V @ 5V
1mV @ 5V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
360mA
16mA @ 5V
Current - Quiescent (Max)
26mA, 15mA
3mA
CMRR, PSRR (Typ)
80dB (Min), 80dB (Min)
100dB CMRR, 100dB PSRR
Propagation Delay (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-CERDIP
14-SOIC