☰
CMP08FZ
CMP08FZ
Active
Description:  IC COMPARATOR 1 GEN PUR 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   CMP08FZ Datasheet
History Price: $3.72000
In Stock: 1600
CMP08FZ vs CMP401GSZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Complementary
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
?V
Voltage - Input Offset (Max)
2.5V @ 5V
3mV @ 5V
Current - Input Bias (Max)
-
3μA @ 5V
Current - Output (Typ)
360mA
-
Current - Quiescent (Max)
26mA, 15mA
6mA,1mA
CMRR, PSRR (Typ)
80dB (Min), 80dB (Min)
60dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
30ns
Hysteresis
-
2mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-CERDIP
16-SOIC