☰
CMP401GS
CMP401GS
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   CMP401GS Datasheet
History Price: $5.94000
In Stock: 6560
CMP401GS vs CMP01J
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
CMOS, TTL
Open-Collector
Voltage - Supply, Single/Dual (?
?V
10V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
3mV @ 5V
1.5mV @ 5V
Current - Input Bias (Max)
3μA @ 5V
0.5μA @ 5V
Current - Output (Typ)
-
75mA
Current - Quiescent (Max)
6mA,1mA
3.2mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
-
Propagation Delay (Max)
30ns
-
Hysteresis
2mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
TO-99