☰
CMP401GSZ
CMP401GSZ
Active
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   CMP401GSZ Datasheet
History Price: $11.10000
In Stock: 42800
CMP401GSZ vs CMP04FS
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
?V
3.3V ~ 36V, ?.65V ~ 18V
Voltage - Input Offset (Max)
3mV @ 5V
1mV @ 5V
Current - Input Bias (Max)
3μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
6mA,1mA
3mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
100dB CMRR, 100dB PSRR
Propagation Delay (Max)
30ns
-
Hysteresis
2mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-SOIC