Output Type
-
Complementary
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
-
2.5V @ 5V
Current - Input Bias (Max)
-
-
Current - Output (Typ)
-
360mA
Current - Quiescent (Max)
-
26mA, 15mA
CMRR, PSRR (Typ)
-
80dB (Min), 80dB (Min)
Propagation Delay (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
8-CERDIP