☰
CMP402GS
CMP402GS
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   CMP402GS Datasheet
History Price: Obsolete
In Stock: 8400
CMP402GS vs CMP05GJ
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
-
Number of Elements
4
-
Output Type
CMOS, TTL
-
Voltage - Supply, Single/Dual (?
?V
-
Voltage - Input Offset (Max)
3mV @ 5V
-
Current - Input Bias (Max)
3μA @ 5V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
1.2mA, 1mA
-
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
-
Propagation Delay (Max)
75ns
-
Hysteresis
2mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
TO-99-8