Type
General Purpose
General Purpose
Output Type
CMOS, TTL
Complementary
Voltage - Supply, Single/Dual (?
?V
-
Voltage - Input Offset (Max)
3mV @ 5V
2.5V @ 5V
Current - Input Bias (Max)
3μA @ 5V
-
Current - Output (Typ)
-
360mA
Current - Quiescent (Max)
1.2mA, 1mA
26mA, 15mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
80dB (Min), 80dB (Min)
Propagation Delay (Max)
75ns
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
8-CERDIP