☰
CMP402GS
CMP402GS
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   CMP402GS Datasheet
History Price: Obsolete
In Stock: 8400
CMP402GS vs CMP401GS
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
?V
?V
Voltage - Input Offset (Max)
3mV @ 5V
3mV @ 5V
Current - Input Bias (Max)
3μA @ 5V
3μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
1.2mA, 1mA
6mA,1mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
60dB CMRR, 60dB PSRR
Propagation Delay (Max)
75ns
30ns
Hysteresis
2mV
2mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
16-SOIC