Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX589AE2
CMX589AE2
Active
Interface - Modems - ICs and Modules
Description:
FULL-DUPLEX GMSK DATA MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX589AE2 Datasheet
History Price: $33.33000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX589AE2 vs CMX469AD3
Part No
CMX589AE2
CMX469AD3
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Data Format
-
FSK
Baud Rates
200k
4.8k
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
20-SOIC