CMX602BE4
CMX602BE4
Obsolete
Description:  IC TELECOM INTERFACE 16TSSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX602BE4 Datasheet
History Price: Obsolete
In Stock: 44400
CMX602BE4 vs CMX641AD2
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Calling Line Identifier
Detector/Generator
Interface
-
-
Number of Circuits
1
2
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
2mA
5mA
Power (Watts)
300 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
24-SOIC