Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX602BE4
CMX602BE4
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16TSSOP
Manufacturer:
CML Microcircuits
Datasheet:
CMX602BE4 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX602BE4 vs CMX654D4
Part No
CMX602BE4
CMX654D4
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Calling Line Identifier
Transmit Modulator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
2mA
2.5mA
Power (Watts)
300 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
16-SOIC