Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX631AD4
CMX631AD4
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16SOIC
Manufacturer:
CML Microcircuits
Datasheet:
CMX631AD4 Datasheet
History Price: $14.97000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX631AD4 vs CMX602BD4
Part No
CMX631AD4
CMX602BD4
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
SPM Detector
Calling Line Identifier
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
2.2mA
2mA
Power (Watts)
800 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP