CMX631AD4
CMX631AD4
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  CML Microcircuits
Datasheet:   CMX631AD4 Datasheet
History Price: $14.97000
In Stock: 26400
CMX631AD4 vs CMX618L4
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
SPM Detector
RALCWI Vocoders
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
2.2mA
17.5mA
Power (Watts)
800 mW
1.6 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)