CMX631AD5
CMX631AD5
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX631AD5 Datasheet
History Price: Obsolete
In Stock: 42800
CMX631AD5 vs CMX7262L9
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
SPM Detector
TWELP Vocoder
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
2.2mA
670μA
Power (Watts)
550 mW
3.5 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
24-SSOP
64-LQFP (10x10)