CMX631AD5
CMX631AD5
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX631AD5 Datasheet
History Price: Obsolete
In Stock: 42800
CMX631AD5 vs CMX860D1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
SPM Detector
Transceiver
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
2.2mA
9mA
Power (Watts)
550 mW
740 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
28-SOIC