CMX638L4
CMX638L4
Active
Description:  IC TELECOM INTERFACE 48LQFP
Manufacturer:  CML Microcircuits
Datasheet:   CMX638L4 Datasheet
History Price: $26.76000
In Stock: 9200
CMX638L4 vs CMX605D4
Part No
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
RALCWI Vocoders
-
Interface
C-Bus
-
Number of Circuits
1
-
Voltage - Supply
3V ~ 3.6V
-
Current - Supply
17.5mA
-
Power (Watts)
1.6 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
16-SOIC