CMX638L4
CMX638L4
Active
Description:  IC TELECOM INTERFACE 48LQFP
Manufacturer:  CML Microcircuits
Datasheet:   CMX638L4 Datasheet
History Price: $26.76000
In Stock: 9200
CMX638L4 vs CMX641AD2
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
RALCWI Vocoders
Detector/Generator
Interface
C-Bus
-
Number of Circuits
1
2
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
17.5mA
5mA
Power (Watts)
1.6 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
24-SOIC