Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX638L4
CMX638L4
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 48LQFP
Manufacturer:
CML Microcircuits
Datasheet:
CMX638L4 Datasheet
History Price: $26.76000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX638L4 vs CMX683E4
Part No
CMX638L4
CMX683E4
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Function
RALCWI Vocoders
Tone Detector
Interface
C-Bus
Parallel
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
17.5mA
1.5mA
Power (Watts)
1.6 W
300 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP (7x7)
16-TSSOP