CMX683E4
CMX683E4
Active
Description:  IC TELECOM INTERFACE 16TSSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX683E4 Datasheet
History Price: $7.94000
In Stock: 40400
CMX683E4 vs CMX602BE4
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Tone Detector
Calling Line Identifier
Interface
Parallel
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
1.5mA
2mA
Power (Watts)
300 mW
300 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP