Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX7164Q1
CMX7164Q1
Active
Interface - Modems - ICs and Modules
Description:
MULTI-MODE HIGH PERFORM MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX7164Q1 Datasheet
History Price: $26.37000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX7164Q1 vs CMX867AE2
Part No
CMX7164Q1
CMX867AE2
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Data Format
FSK, V.23
V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates
9.6k
1.2k
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-VQFN (9x9)
24-TSSOP