CMX7262Q1
CMX7262Q1
Obsolete
Description:  IC TELECOM INTERFACE 64VQFN
Manufacturer:  CML Microcircuits
Datasheet:   CMX7262Q1 Datasheet
History Price: Obsolete
In Stock: 22400
CMX7262Q1 vs CMX605D4
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
TWELP Vocoder
-
Interface
C-Bus
-
Number of Circuits
1
-
Voltage - Supply
3V ~ 3.6V
-
Current - Supply
670μA
-
Power (Watts)
3.5 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-VQFN (9x9)
16-SOIC