CMX860D1
CMX860D1
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  CML Microcircuits
Datasheet:   CMX860D1 Datasheet
History Price: Obsolete
In Stock: 38800
CMX860D1 vs CMX602BD4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Transceiver
Calling Line Identifier
Interface
C-Bus
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
9mA
2mA
Power (Watts)
740 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
16-TSSOP