Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX868AD2
CMX868AD2
Active
Interface - Modems - ICs and Modules
Description:
V.22BIS MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX868AD2 Datasheet
History Price: $8.73000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX868AD2 vs CMX589AD5
Part No
CMX868AD2
CMX589AD5
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Data Format
V.21, V.22, V.23, Bell 103, Bell 202, FSK
-
Baud Rates
2.4k
200k
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
24-SSOP