Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX869BD2
CMX869BD2
Active
Interface - Modems - ICs and Modules
Description:
LOW POWER V.32 BIS MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX869BD2 Datasheet
History Price: $10.34000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX869BD2 vs CMX868AE2-TR1K
Part No
CMX869BD2
CMX868AE2-TR1K
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Data Format
V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK
V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates
2.4k
2.4k
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
24-TSSOP