Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX869BE2
CMX869BE2
Active
Interface - Modems - ICs and Modules
Description:
LOW-POWER V.32BIS MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX869BE2 Datasheet
History Price: $10.96000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX869BE2 vs CMX867AD2
Part No
CMX869BE2
CMX867AD2
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Data Format
V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK
V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates
2.4k
1.2k
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
24-SOIC