Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ SparkFun Electronics COM-09378
COM-09378
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 8DIP
Manufacturer:
SparkFun Electronics
Datasheet:
COM-09378 Datasheet
History Price: $3.64000
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM-09378 vs COM-10187
Part No
COM-09378
COM-10187
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
SparkFun Electronics
SparkFun Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AVR
-
Core Size
8-Bit
-
Speed
-
32MHz
Connectivity
SPI
I2C
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
-
Number of I/O
6
16
Program Memory Size
8KB (4K x 16)
2KB (2K x 8)
Program Memory Type
FLASH
ROM
EEPROM Size
512 x 8
256 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 4x10b SAR
-
Oscillator Type
Internal
-
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
18-DIP