☰
COM-10187
COM-10187
Active
Description:  IC MCU 2KB ROM 18DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10187 Datasheet
History Price: $5.69000
In Stock: 11680
COM-10187 vs COM-09378
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
AVR
Core Size
-
8-Bit
Speed
32MHz
-
Connectivity
I2C
SPI
Peripherals
-
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
16
6
Program Memory Size
2KB (2K x 8)
8KB (4K x 16)
Program Memory Type
ROM
FLASH
EEPROM Size
256 x 8
512 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
A/D 4x10b SAR
Oscillator Type
-
Internal
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
8-PDIP