Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ SparkFun Electronics COM-10187
COM-10187
Active
Embedded - Microcontrollers
Description:
IC MCU 2KB ROM 18DIP
Manufacturer:
SparkFun Electronics
Datasheet:
COM-10187 Datasheet
History Price: $5.69000
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM-10187 vs COM-10803
Part No
COM-10187
COM-10803
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
SparkFun Electronics
SparkFun Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
-
Core Size
-
-
Speed
32MHz
32MHz
Connectivity
I2C
I2C
Peripherals
-
-
Number of I/O
16
6
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
ROM
ROM
EEPROM Size
256 x 8
256 x 8
RAM Size
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
2.3V ~ 5V
Data Converters
-
-
Oscillator Type
-
-
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
8-PDIP