☰
COM-10803
COM-10803
Active
Description:  IC MCU 2KB ROM 8DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10803 Datasheet
History Price: $3.50000
In Stock: 4800
COM-10803 vs COM-10187
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
-
Core Size
-
-
Speed
32MHz
32MHz
Connectivity
I2C
I2C
Peripherals
-
-
Number of I/O
6
16
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
ROM
ROM
EEPROM Size
256 x 8
256 x 8
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5V
1.8V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
-
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
18-DIP