☰
COM-11232
COM-11232
Active
Description:  IC MCU 8BIT 8KB FLASH 14DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-11232 Datasheet
History Price: $4.95000
In Stock: 47920
COM-11232 vs COM-13448
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
SPI
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
12
23
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
1K x 8
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 8x10b SAR
A/D 8x10b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
32-TQFP
Supplier Device Package
14-PDIP
32-LQFP (7x7)