Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ SparkFun Electronics COM-16278
COM-16278
Active
Interface - Controllers
Description:
USB TO SERIAL IC - CH340E (10 PA
Manufacturer:
SparkFun Electronics
Datasheet:
COM-16278 Datasheet
History Price: $17.12000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM-16278 vs COM20020I-DZD-TR
Part No
COM-16278
COM20020I-DZD-TR
Category
Interface - Controllers
Interface - Controllers
Manufacturer
SparkFun Electronics
Microchip Technology
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
USB
ARCNET
Function
Bridge, USB to UART
Controller
Interface
UART
-
Standards
USB 2.0
ARCNET 878.1
Voltage - Supply
3V ~ 3.6V
5V
Current - Supply
20mA
40mA
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-LCC (J-Lead)
Supplier Device Package
10-MSOP
28-PLCC (11.51x11.51)