COM-16278
COM-16278
Active
Description:  USB TO SERIAL IC - CH340E (10 PA
Manufacturer:  SparkFun Electronics
Datasheet:   COM-16278 Datasheet
History Price: $17.12000
In Stock: 42400
COM-16278 vs COM20020I3V-DZD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
-
-
Protocol
USB
ARCNET
Function
Bridge, USB to UART
Controller
Interface
UART
Parallel
Standards
USB 2.0
ARCNET 878.1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
20mA
20mA
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-LCC (J-Lead)
Supplier Device Package
10-MSOP
28-PLCC (11.51x11.51)