Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology COM20019I-DZD-TR
COM20019I-DZD-TR
Active
Interface - Controllers
Description:
IC CTRLR ARCNET 2KX8 RAM 28PLCC
Manufacturer:
Microchip Technology
Datasheet:
COM20019I-DZD-TR Datasheet
History Price: $11.04000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM20019I-DZD-TR vs COM20020I-HT
Part No
COM20019I-DZD-TR
COM20020I-HT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
ARCNET
ARCNET
Function
Controller
Controller
Interface
Parallel
-
Standards
ARCNET 878.1
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
3.3V
Current - Supply
20mA
35mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)