Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ SMSC COM20019IP
COM20019IP
Active
Interface - Controllers
Description:
ARCNET CONTROLLER WITH
Manufacturer:
SMSC
Datasheet:
COM20019IP Datasheet
History Price: $3.44000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM20019IP vs COM-16278
Part No
COM20019IP
COM-16278
Category
Interface - Controllers
Interface - Controllers
Manufacturer
SMSC
SparkFun Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
-
USB
Function
-
Bridge, USB to UART
Interface
-
UART
Standards
-
USB 2.0
Voltage - Supply
-
3V ~ 3.6V
Current - Supply
-
20mA
Operating Temperature
-
-20 ℃ ~ 70 ℃ (TA)
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-MSOP