COM20020I-DZD
COM20020I-DZD
Active
Description:  IC CTRLR LAN UNIV 2KX8 28-PLCC
Manufacturer:  Microchip Technology
History Price: $29.85000
In Stock: 40800
COM20020I-DZD vs COM-16278
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
-
-
Protocol
ARCNET
USB
Function
Controller
Bridge, USB to UART
Interface
Parallel
UART
Standards
ARCNET 878.1
USB 2.0
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
20mA
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃ (TA)
Package / Case
28-LCC (J-Lead)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
10-MSOP