Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology COM20020I-DZD
COM20020I-DZD
Active
Interface - Controllers
Description:
IC CTRLR LAN UNIV 2KX8 28-PLCC
Manufacturer:
Microchip Technology
Datasheet:
COM20020I-DZD Datasheet
History Price: $29.85000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM20020I-DZD vs COM20020I-DZD-TR
Part No
COM20020I-DZD
COM20020I-DZD-TR
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
ARCNET
ARCNET
Function
Controller
Controller
Interface
Parallel
-
Standards
ARCNET 878.1
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Supply
20mA
40mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.51x11.51)