COM20022I-HT
COM20022I-HT
Active
Description:  IC CTRLR ARCNET 2KX8 RAM 48-TQFP
Manufacturer:  Microchip Technology
History Price: $33.88000
In Stock: 5600
COM20022I-HT vs COM-16278
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Programmable
-
-
Protocol
ARCNET
USB
Function
Controller
Bridge, USB to UART
Interface
Parallel
UART
Standards
ARCNET 878.1
USB 2.0
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
65mA
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃ (TA)
Package / Case
48-LQFP
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
48-TQFP (7x7)
10-MSOP