Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology COM20022I3V-HT
COM20022I3V-HT
Active
Interface - Controllers
Description:
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
Manufacturer:
Microchip Technology
Datasheet:
COM20022I3V-HT Datasheet
History Price: $34.16000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM20022I3V-HT vs COM20020I-DZD-TR
Part No
COM20022I3V-HT
COM20020I-DZD-TR
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
ARCNET
ARCNET
Function
Controller
Controller
Interface
Parallel
-
Standards
ARCNET 878.1
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Supply
65mA
40mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
28-LCC (J-Lead)
Supplier Device Package
48-TQFP (7x7)
28-PLCC (11.51x11.51)