Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ IXYS Corporation CPC1465D
CPC1465D
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16SOIC
Manufacturer:
IXYS Corporation
Datasheet:
CPC1465D Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPC1465D vs CPC7593ZBTR
Part No
CPC1465D
CPC7593ZBTR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
IXYS Corporation
IXYS Corporation
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
DC Signal Termination
Line Card Access Switch
Interface
ISDN, SHDSL
-
Number of Circuits
1
1
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
-
2mA
Power (Watts)
1 W
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC